Kingbright Corporation 2.5X2.0MM RED SMD LED GULL WING AM2520EC03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED GULL WING - AM2520EC03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED GULL WING
AM2520EC03
2.5X2.0MM RED SMD LED GULL WING AM2520EC03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1408-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1408-6-ND
LED Indication - Discrete 754-1408-6-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1408-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1408-2-ND
LED Indication - Discrete 754-1408-2-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1408-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1408-1-ND
LED Indication - Discrete 754-1408-1-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 617nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM2520EC03
1143439-AM2520EC03
LED Indication - Discrete - AM2520EC03 1143439-AM2520EC03
Manufacturer: Kingbright Win Source Part Number: 1143439-AM2520EC03 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.90mm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 2.50mm L x 2.00mm W Voltage - Forward (Vf): 2V

Manufacturer: Kingbright
Win Source Part Number: 1143439-AM2520EC03
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
Manufacturer Homepage: www.us.kingbright.com
Manufacturer Package: 2-SMD, Gull Wing
Height (Maximum): 2.90mm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 2.50mm L x 2.00mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520EC03
Standard LEDs - SMD AM2520EC03
Standard LEDs - SMD HI EFF RED WTR CLR GULL WING LEADS

Standard LEDs - SMD HI EFF RED WTR CLR GULL WING LEADS

Buy Now Datasheet
LED 2.5X2 625NM RED WTR CLR SMD - 432-AM2520EC03 - Utmel Electronic Limited
Hong Kong, China
LED 2.5X2 625NM RED WTR CLR SMD
432-AM2520EC03
LED 2.5X2 625NM RED WTR CLR SMD 432-AM2520EC03
LED 2.5X2 625NM RED WTR CLR SMD

LED 2.5X2 625NM RED WTR CLR SMD

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520EC03 754-1408-6-ND 1143439-AM2520EC03 AM2520EC03 432-AM2520EC03
Product Name 2.5X2.0MM RED SMD LED GULL WING LED Indication - Discrete LED Indication - Discrete - AM2520EC03 Standard LEDs - SMD LED 2.5X2 625NM RED WTR CLR SMD
LED Package: Gull Wing 2-SMD, Gull Wing 2.50mm Lx2.00mm W
LED Type Red Red Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees 20 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details
3X2.4MM YELLOW SMD LED - AP23SYCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details