Kingbright Corporation LED Indication - Discrete AA3528ES

Description
Red 625nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1531-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1531-6-ND
LED Indication - Discrete 754-1531-6-ND
Red 625nm LED Indication - Discrete 2V 2-PLCC

Red 625nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1531-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1531-2-ND
LED Indication - Discrete 754-1531-2-ND
Red 625nm LED Indication - Discrete 2V 2-PLCC

Red 625nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1531-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1531-1-ND
LED Indication - Discrete 754-1531-1-ND
Red 625nm LED Indication - Discrete 2V 2-PLCC

Red 625nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528ES
Standard LEDs - SMD AA3528ES
Standard LEDs - SMD Red Water Clear 625nm 25mcd

Standard LEDs - SMD Red Water Clear 625nm 25mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1531-6-ND AA3528ES
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - SML-LX2832GYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details