Kingbright Corporation 2.8X0.8MM RA YELLOW SMD LED AA2810ASYS/J3

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA YELLOW SMD LED - AA2810ASYS/J3 - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA YELLOW SMD LED
AA2810ASYS/J3
2.8X0.8MM RA YELLOW SMD LED AA2810ASYS/J3
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA2810ASYS/J3
859120-AA2810ASYS/J3
LED Indication - Discrete - AA2810ASYS/J3 859120-AA2810ASYS/J3
Manufacturer: Kingbright Win Source Part Number: 859120-AA2810ASYS/J3 Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Family Name: AA2810 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: AA2810ASYS/J3-ND, 754-2158-6, 754-2158-1, 754-2158-2

Manufacturer: Kingbright
Win Source Part Number: 859120-AA2810ASYS/J3
Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount, Right Angle
Family Name: AA2810
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: AA2810ASYS/J3-ND, 754-2158-6, 754-2158-1, 754-2158-2

Buy Now Datasheet
LED Indication - Discrete - 754-2158-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2158-2-ND
LED Indication - Discrete 754-2158-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2158-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2158-1-ND
LED Indication - Discrete 754-2158-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2158-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2158-6-ND
LED Indication - Discrete 754-2158-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810ASYS/J3 859120-AA2810ASYS/J3 754-2158-2-ND
Product Name 2.8X0.8MM RA YELLOW SMD LED LED Indication - Discrete - AA2810ASYS/J3 LED Indication - Discrete
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1440-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Orange; Blue
Peak Wavelength 460 to 610 nm (4600 to 6100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details