IDEA, Inc. G96XB Series G96XB/Y

Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G96XB Series
G96XB/Y
G96XB Series G96XB/Y
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G96XB/Y
Product Name G96XB Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details