Kingbright Corporation Optoelectronics - LED Indication - Discrete AA2810ASESK/J3

Description
Win Source Part Number: 1133599-AA2810ASESK/ J3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 640nm Height (Max): 0.90mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.50mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm Alternative Parts (Cross-Reference): AA2810ASESKJ3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2056-6,754-2056- 2,754-2056-1 Base Product Number: AA2810
Request a Quote Datasheet
Description
Win Source Part Number: 1133599-AA2810ASESK/ J3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 640nm Height (Max): 0.90mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.50mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm Alternative Parts (Cross-Reference): AA2810ASESKJ3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2056-6,754-2056- 2,754-2056-1 Base Product Number: AA2810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1133599-AA2810ASESK/J3
Optoelectronics - LED Indication - Discrete 1133599-AA2810ASESK/J3
Win Source Part Number: 1133599-AA2810ASESK/ J3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 640nm Height (Max): 0.90mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.50mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm Alternative Parts (Cross-Reference): AA2810ASESKJ3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2056-6,754-2056- 2,754-2056-1 Base Product Number: AA2810

Win Source Part Number: 1133599-AA2810ASESK/J3
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1600mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 640nm
Height (Max): 0.90mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Dimension: 2.50mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 0.57mm
Alternative Parts (Cross-Reference): AA2810ASESKJ3;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2056-6,754-2056-2,754-2056-1
Base Product Number: AA2810

Buy Now Datasheet
LED Indication - Discrete - 754-2056-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2056-6-ND
LED Indication - Discrete 754-2056-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2056-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2056-2-ND
LED Indication - Discrete 754-2056-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2056-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2056-1-ND
LED Indication - Discrete 754-2056-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810ASESK/J3
Standard LEDs - SMD AA2810ASESK/J3
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1133599-AA2810ASESK/J3 754-2056-6-ND AA2810ASESK/J3
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 110 degrees 110 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1075-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details