Keystone Electronics Corp. Pan Head Stainless Steel Screw 9907

Description
Part Number: 9907 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 9907 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9907 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9907
Pan Head Stainless Steel Screw 9907
Part Number: 9907 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 8-32

Part Number: 9907

  • Drive: Phillips
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 8-32
Buy Now Datasheet
Machine Screw - 36-9907-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9907-ND
Machine Screw 36-9907-ND
#8-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#8-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9907 36-9907-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 4-40 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9551 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
SCREW TERMINAL - 7801 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details