Keystone Electronics Corp. Flat Head Screw 9547

Description
Part Number: 9547 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9547 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9547 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9547
Flat Head Screw 9547
Part Number: 9547 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9547

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9547-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9547-ND
Machine Screw 36-9547-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone - 01J0056 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone
01J0056
Screw, Flat, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone 01J0056
SCREW, FLAT, NYLON, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9547 36-9547-ND 01J0056
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9427 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers