Keystone Electronics Corp. Titanium SHCS M5 x 20mm Long 25053

Description
Part Number: 25053 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25053 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M5 x 20mm Long
25053
Titanium SHCS M5 x 20mm Long 25053
Part Number: 25053 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912

Part Number: 25053

  • Drive: Socket
  • Length: 20mm [.787]
  • Material: Titanium - Grade 2
  • Thread: M5
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25053-ND - DigiKey
Thief River Falls, MN, United States
M5x0.8 Cheese Head Bolt Hex Drive Titanium

M5x0.8 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25053 36-25053-ND
Product Name Titanium SHCS M5 x 20mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Machine Screw, 4.00L - 29330 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Pan Head Screw - 9352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers