Keystone Electronics Corp. Binding Head Screw 9444

Description
Part Number: 9444 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9444 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9444 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9444
Binding Head Screw 9444
Part Number: 9444 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9444

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9444-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9444-ND
Machine Screw 36-9444-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9444 36-9444-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Binding Head Screw - 9418 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers