Keystone Electronics Corp. Binding Head Screw 9410

Description
Part Number: 9410 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9410 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9410 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9410
Binding Head Screw 9410
Part Number: 9410 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9410

  • Length: .625 [15.9]
  • Material: Steel
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9410-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9410-ND
Machine Screw 36-9410-ND
#6-32 Binding Head Machine Screw Slotted Drive Steel

#6-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9410 36-9410-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

#6Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Flat Head Screw - 9541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Socket Shoulder Screw 8-32 Thread - 2451 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers