Keystone Electronics Corp. Pan Head Stainless Steel Screw 9900

Description
Part Number: 9900 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9900 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9900 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9900
Pan Head Stainless Steel Screw 9900
Part Number: 9900 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 4-40

Part Number: 9900

  • Drive: Phillips
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Thread: 4-40
Buy Now Datasheet
Machine Screw - 36-9900-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9900-ND
Machine Screw 36-9900-ND
#4-40 Pan Head Machine Screw Phillips Drive Stainless Steel

#4-40 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet
4-40 X 1/4 SCREW - 9900 - Heilind Electronics, Inc.
Wilmington, MA, United States
4-40 X 1/4 SCREW
9900
4-40 X 1/4 SCREW 9900
4-40 X 1/4 SCREW

4-40 X 1/4 SCREW

Buy Now
Handle Mounting Screw; Thread Size Imperial Keystone - 01J0098 - Newark, An Avnet Company
Chicago, IL, United States
Handle Mounting Screw; Thread Size Imperial Keystone
01J0098
Handle Mounting Screw; Thread Size Imperial Keystone 01J0098
HANDLE MOUNTING SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

HANDLE MOUNTING SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Screws Screws Screws Screws
Product Number 9900 36-9900-ND 9900 01J0098
Product Name Pan Head Stainless Steel Screw Machine Screw 4-40 X 1/4 SCREW Handle Mounting Screw; Thread Size Imperial Keystone
Head Type Pan Head Pan Head Pan Head; Other; Pan Head Phillips
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, M3 - 9923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Flat Head Screw - 9527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Binding Head Screw - 9406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
JACK SCREW - 7241 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details