Keystone Electronics Corp. M3 Binding Head Screw, -3 Black 9191-3

Description
Part Number: 9191-3 Color: Black Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9191-3 Color: Black Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Binding Head Screw, -3 Black
9191-3
M3 Binding Head Screw, -3 Black 9191-3
Part Number: 9191-3 Color: Black Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine

Part Number: 9191-3

  • Color: Black
  • Length: 6mm [2.36]
  • Material: Brass
  • Style: Binding Head
  • Thread: M3
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9191-3-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9191-3-ND
Machine Screw 36-9191-3-ND
M3x0.5 Binding Head Machine Screw Combination Drive Brass

M3x0.5 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9191-3 36-9191-3-ND
Product Name M3 Binding Head Screw, -3 Black Machine Screw
Screw Type Machine Screw Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9451 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers