Keystone Electronics Corp. #8Self Tapping Screw-.375" length 9578

Description
Part Number: 9578 Drive: Hex / Slotted Length: .375 [9.5] Material: Steel Thread: #8 Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9578 Drive: Hex / Slotted Length: .375 [9.5] Material: Steel Thread: #8 Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#8Self Tapping Screw-.375
New Hyde Park, NY, USA
#8Self Tapping Screw-.375" length
9578
#8Self Tapping Screw-.375" length 9578
Part Number: 9578 Drive: Hex / Slotted Length: .375 [9.5] Material: Steel Thread: #8 Type: Screw, Self Tapping

Part Number: 9578

  • Drive: Hex / Slotted
  • Length: .375 [9.5]
  • Material: Steel
  • Thread: #8
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9578-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9578-ND
Sheet Metal Screw 36-9578-ND
#8 Hex Head Sheet Metal Screw Slotted Drive Steel

#8 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9578 36-9578-ND
Product Name #8Self Tapping Screw-.375" length Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Hex Socket / Allen; Slotted Slotted
Material Steel Steel
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers