Keystone Electronics Corp. SS Thumb Screw .437" Length 2402

Description
Part Number: 2402 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 2402 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .437
New Hyde Park, NY, USA
SS Thumb Screw .437" Length
2402
SS Thumb Screw .437" Length 2402
Part Number: 2402 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 4-40

Part Number: 2402

  • D Diameter: .312 (7.9)
  • Drive: Knurled
  • Hardware: No
  • Length: .437 [11.1]
  • Material: Stainless Steel
  • Style: Thumb Screw
  • Thread: 4-40
Buy Now Datasheet
Thumb Screw - 36-2402-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2402-ND
Thumb Screw 36-2402-ND
#4-40 Knob Thumb Screw Drive Stainless Steel

#4-40 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2402 36-2402-ND
Product Name SS Thumb Screw .437" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Flat Head Screw - 9538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers