Keystone Electronics Corp.
Jack Screw SS w/Hdwr .187" Length
7247
Description
Part Number: 7247
D Diameter: .187 (4.8)
Hardware: Yes
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7247
D Diameter: .187 (4.8)
Hardware: Yes
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw SS w/Hdwr .187" Length
7247
Part Number: 7247
D Diameter: .187 (4.8)
Hardware: Yes
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
Part Number: 7247
- D Diameter: .187 (4.8)
- Hardware: Yes
- Length: .187 [4.74]
- Material: Stainless Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7247 |
|
Product Name
|
Jack Screw SS w/Hdwr .187" Length |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Plastic; Nylon
View Details
3 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.6250 inch (15.87 mm)
View Details
2 suppliers