Keystone Electronics Corp. #10Self Tapping Screw-.500" length 9581

Description
Part Number: 9581 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9581 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#10Self Tapping Screw-.500
New Hyde Park, NY, USA
#10Self Tapping Screw-.500" length
9581
#10Self Tapping Screw-.500" length 9581
Part Number: 9581 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #10, Self Tapping Type: Screw, Self Tapping

Part Number: 9581

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Slot Head
  • Thread: #10, Self Tapping
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9581-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9581-ND
Sheet Metal Screw 36-9581-ND
#10 Hex Head Sheet Metal Screw Slotted Drive Steel

#10 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9581 36-9581-ND
Product Name #10Self Tapping Screw-.500" length Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Slotted Slotted
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Shoulder Screw - 36-2419-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Shoulder Screw - 36-8711-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details