Keystone Electronics Corp. Pan Head Screw 9351

Description
Part Number: 9351 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9351 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9351 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9351
Pan Head Screw 9351
Part Number: 9351 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine

Part Number: 9351

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9351-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9351-ND
Machine Screw 36-9351-ND
#10-32 Pan Head Machine Screw Slotted Drive Nylon

#10-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9351 36-9351-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers