Keystone Electronics Corp. 6-32 Binding Head Screw, -5 Blue 9190-5

Description
Part Number: 9190-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9190-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 Binding Head Screw, -5 Blue
9190-5
6-32 Binding Head Screw, -5 Blue 9190-5
Part Number: 9190-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9190-5

  • Color: Blue
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9190-5-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9190-5-ND
Machine Screw 36-9190-5-ND
#6-32 Binding Head Machine Screw Combination Drive Brass

#6-32 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9190-5 36-9190-5-ND
Product Name 6-32 Binding Head Screw, -5 Blue Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Binding Head Screw - 9412 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M3 Pan Head screw, 6.0 L - 29311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Binding Head Screw, 6-32, White - 8190-4 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details