Keystone Electronics Corp. Binding Head Screw 9455

Description
Part Number: 9455 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote
Description
Part Number: 9455 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9455, from Keystone Electronics Corp. features a length of 0.250 inches (6.4 mm) and is constructed from steel. It is designed with a 2-56 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and removal, providing versatility in assembly processes. This screw is particularly useful in scenarios where machine thread inserts are not available, and it can be utilized in materials such as wood, fiberglass, and metal.

Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9455, from Keystone Electronics Corp. features a length of 0.250 inches (6.4 mm) and is constructed from steel. It is designed with a 2-56 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and removal, providing versatility in assembly processes. This screw is particularly useful in scenarios where machine thread inserts are not available, and it can be utilized in materials such as wood, fiberglass, and metal.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9455 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9455
Binding Head Screw 9455
Part Number: 9455 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine

Part Number: 9455

  • Length: .250 [6.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 2-56
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9455-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9455-ND
Machine Screw 36-9455-ND
#2-56 Binding Head Machine Screw Slotted Drive Steel

#2-56 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9455 36-9455-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Volume Control Extender-.750
Specs
Material Brass
Finish Nickel Plated
Length 0.7500 inch (19.05 mm)
View Details
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers