Keystone Electronics Corp.
Jack Screw SS .187" Length
7246
Description
Part Number: 7246
D Diameter: .187 (4.8)
Hardware: No
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7246
D Diameter: .187 (4.8)
Hardware: No
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw SS .187" Length
7246
Part Number: 7246
D Diameter: .187 (4.8)
Hardware: No
Length: .187 [4.74]
Material: Stainless Steel
Thread: 4-40
3/16 Hex Only
Part Number: 7246
- D Diameter: .187 (4.8)
- Hardware: No
- Length: .187 [4.74]
- Material: Stainless Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7246 |
|
Product Name
|
Jack Screw SS .187" Length |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Stainless Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Thumb Screw
Material
Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Plastic; Nylon
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
2 suppliers