Keystone Electronics Corp. Titanium SHCS 10-32 x .375 Long 21006

Description
Part Number: 21006 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21006 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 10-32 x .375 Long
21006
Titanium SHCS 10-32 x .375 Long 21006
Part Number: 21006 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18

Part Number: 21006

  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Titanium - Grade 2
  • Thread: 10-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21006-ND - DigiKey
Thief River Falls, MN, United States
#10-32 Cheese Head Bolt Hex Drive Titanium

#10-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21006 36-21006-ND
Product Name Titanium SHCS 10-32 x .375 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 6-32 Thread - 2445 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Binding Head Screw - 9456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 4.00L - 29330 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers