Keystone Electronics Corp. SS Thumb Screw .500" Length 2407

Description
Part Number: 2407 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 2407 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .500
New Hyde Park, NY, USA
SS Thumb Screw .500" Length
2407
SS Thumb Screw .500" Length 2407
Part Number: 2407 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Thread: 6-32

Part Number: 2407

  • D Diameter: .312 (7.9)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2407-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2407-ND
Thumb Screw 36-2407-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2407 36-2407-ND
Product Name SS Thumb Screw .500" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details
#8Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
3 suppliers
Pan Head Stainless Steel Screw - 9903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Binding Head Screw - 9405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers