Keystone Electronics Corp. M4 Binding Head Screw, -6 Green 9192-6

Description
Part Number: 9192-6 Color: Green Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9192-6 Color: Green Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Binding Head Screw, -6 Green
9192-6
M4 Binding Head Screw, -6 Green 9192-6
Part Number: 9192-6 Color: Green Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine

Part Number: 9192-6

  • Color: Green
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: M4
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9192-6-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9192-6-ND
Machine Screw 36-9192-6-ND
M4x0.7 Binding Head Machine Screw Combination Drive Brass

M4x0.7 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9192-6 36-9192-6-ND
Product Name M4 Binding Head Screw, -6 Green Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Shoulder Screw - 36-2418-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers