Keystone Electronics Corp. Slotted Jack Screw-Yellow w/ Hardware,.250" Length 7290

Description
Part Number: 7290 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote
Description
Part Number: 7290 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7290 is a slotted jack screw with a 4-40 thread, yellow zinc plating and chromate finish, and a length of 0.250 inches (6.4 mm). It includes hardware assembled, with a flat washer and lockwasher. The screw has a head diameter of 0.187 inches (4.8 mm) and a minimum thread depth of 0.100 inches (2.5 mm). The hardware is supplied unassembled in bulk.

Datasheet Summary
Powered by GS/AI

7290 is a slotted jack screw with a 4-40 thread, yellow zinc plating and chromate finish, and a length of 0.250 inches (6.4 mm). It includes hardware assembled, with a flat washer and lockwasher. The screw has a head diameter of 0.187 inches (4.8 mm) and a minimum thread depth of 0.100 inches (2.5 mm). The hardware is supplied unassembled in bulk.

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow w/ Hardware,.250
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow w/ Hardware,.250" Length
7290
Slotted Jack Screw-Yellow w/ Hardware,.250" Length 7290
Part Number: 7290 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware

Part Number: 7290

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: Yes
  • Length: .250 [6.4]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex & Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7290
Product Name Slotted Jack Screw-Yellow w/ Hardware,.250" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Pan Head Screw - 9336 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details
M3 Pan Head Machine Screw, 16.00L - 29346 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
3 suppliers