Keystone Electronics Corp. #6Self Tapping Screw-.375" length 9576

Description
Part Number: 9576 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #6 Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9576 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #6 Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#6Self Tapping Screw-.375
New Hyde Park, NY, USA
#6Self Tapping Screw-.375" length
9576
#6Self Tapping Screw-.375" length 9576
Part Number: 9576 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #6 Type: Screw, Self Tapping

Part Number: 9576

  • Length: .375 [9.5]
  • Material: Steel
  • Style: Slot Head
  • Thread: #6
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9576-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9576-ND
Sheet Metal Screw 36-9576-ND
#6 Hex Head Sheet Metal Screw Slotted Drive Steel

#6 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9576 36-9576-ND
Product Name #6Self Tapping Screw-.375" length Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Slotted Slotted
Material Steel Steel
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 8-32 Thread - 2454 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Pan Head Screw - 9308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 12.00L - 29334 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Shoulder Screw - 36-8706-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details