Keystone Electronics Corp. Pan Head Screw 9345

Description
Part Number: 9345 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9345 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9345 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9345
Pan Head Screw 9345
Part Number: 9345 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9345

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9345-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9345-ND
Machine Screw 36-9345-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9345 36-9345-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Screw, 16.0 L - 29316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Binding Head Screw - 9406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Yellow w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Socket Shoulder Screw 6-32 Thread - 2447 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers