Keystone Electronics Corp. 6-32 Screw 4696

Description
Part Number: 4696 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 4696 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-32 Screw - 4696 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 Screw
4696
6-32 Screw 4696
Part Number: 4696 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 4696

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-4696-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-4696-ND
Machine Screw 36-4696-ND
#6-32 Binding Head Machine Screw Slotted Drive

#6-32 Binding Head Machine Screw Slotted Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 4696 36-4696-ND
Product Name 6-32 Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Binding Head  
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9421 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Binding Head Screw - 9431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Volume Control Extender-.750
Specs
Material Brass
Finish Nickel Plated
Length 0.7500 inch (19.05 mm)
View Details
Pan Head Screw - 9321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers