Keystone Electronics Corp. Pan Head Screw 9343

Description
Part Number: 9343 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9343 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9343 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9343
Pan Head Screw 9343
Part Number: 9343 Length: .250 [6.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9343

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9343-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9343-ND
Machine Screw 36-9343-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9343 36-9343-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
M4 Binding Head Screw, -4 White - 9192-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Shoulder Screw - 36-8702-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Slotted Jack Screw-Yellow,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details