Keystone Electronics Corp. Slotted Shoulder Screw 8-32 Thread 2431

Description
Part Number: 2431 D Diameter: .187 (4.8) Drive: Slotted Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2431 D Diameter: .187 (4.8) Drive: Slotted Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Shoulder Screw 8-32 Thread
2431
Slotted Shoulder Screw 8-32 Thread 2431
Part Number: 2431 D Diameter: .187 (4.8) Drive: Slotted Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw

Part Number: 2431

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Thread: 8-32

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2431-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2431-ND
Shoulder Screw 36-2431-ND
#8-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#8-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2431 36-2431-ND
Product Name Slotted Shoulder Screw 8-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-2420-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Flat Head Screw - 9511 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
M3 Pan Head Screw, 12.0 L - 29314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers