Keystone Electronics Corp. Binding Head Screw 9548

Description
Part Number: 9548 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9548 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9548 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9548
Binding Head Screw 9548
Part Number: 9548 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9548

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9548-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9548-ND
Machine Screw 36-9548-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone - 01J0057 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone
01J0057
Screw, Flat, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone 01J0057
SCREW, FLAT, NYLON, 8-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 8-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9548 36-9548-ND 01J0057
Product Name Binding Head Screw Machine Screw Screw, Flat, Nylon, 8-32, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head  ; Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers