Keystone Electronics Corp. Binding Head Screw, 6-32, Black 8190-3

Description
Part Number: 8190-3 Color: Black Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 8190-3 Color: Black Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw, 6-32, Black
8190-3
Binding Head Screw, 6-32, Black 8190-3
Part Number: 8190-3 Color: Black Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32

Part Number: 8190-3

  • Color: Black
  • Current Rating: 15 Amps
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 8190-3
Product Name Binding Head Screw, 6-32, Black
Head Type Binding Head  
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Screw - 9310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Clear,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
M2.5 Pan Head Screw, 4.0 L - 29300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.1575 inch (4 mm)
View Details
2 suppliers