Keystone Electronics Corp. Slotted Jack Screw-Yellow w/ Hardware,.375" Length 7292

Description
Part Number: 7292 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet
Description
Part Number: 7292 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow w/ Hardware,.375
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow w/ Hardware,.375" Length
7292
Slotted Jack Screw-Yellow w/ Hardware,.375" Length 7292
Part Number: 7292 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware

Part Number: 7292

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: Yes
  • Length: .375 [9.5]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex & Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7292
Product Name Slotted Jack Screw-Yellow w/ Hardware,.375" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 4690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9549 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Flat Head Screw - 9508 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers