Keystone Electronics Corp. Flat Head Screw 9536

Description
Part Number: 9536 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9536 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9536 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9536
Flat Head Screw 9536
Part Number: 9536 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9536

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9536-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9536-ND
Machine Screw 36-9536-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone - 01J0046 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone
01J0046
Screw, Flat, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone 01J0046
SCREW, FLAT, NYLON, 6-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 6-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9536 36-9536-ND 01J0046
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
SCREW TERMINAL - 7801 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
Binding Head Screw - 9446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers