Keystone Electronics Corp. Titanium SHCS 1/4-20 x .875 Long 21914

Description
Part Number: 21914 Drive: Socket Length: .875 [22.2] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21914 Drive: Socket Length: .875 [22.2] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 1/4-20 x .875 Long
21914
Titanium SHCS 1/4-20 x .875 Long 21914
Part Number: 21914 Drive: Socket Length: .875 [22.2] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18

Part Number: 21914

  • Drive: Socket
  • Length: .875 [22.2]
  • Material: Titanium - Grade 2
  • Thread: 1/4-20
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21914-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21914 36-21914-ND
Product Name Titanium SHCS 1/4-20 x .875 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Flat Head Screw - 9513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
M3 Pan Head Machine Screw, 6.00L - 29341 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers