Keystone Electronics Corp. Titanium SHCS M6 x 40mm Long 25067

Description
Part Number: 25067 Drive: Socket Length: 40mm [1.575] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25067 Drive: Socket Length: 40mm [1.575] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M6 x 40mm Long
25067
Titanium SHCS M6 x 40mm Long 25067
Part Number: 25067 Drive: Socket Length: 40mm [1.575] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912

Part Number: 25067

  • Drive: Socket
  • Length: 40mm [1.575]
  • Material: Titanium - Grade 2
  • Thread: M6
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25067-ND - DigiKey
Thief River Falls, MN, United States
M6x1 Cheese Head Bolt Hex Drive Titanium

M6x1 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25067 36-25067-ND
Product Name Titanium SHCS M6 x 40mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9521 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers