Keystone Electronics Corp. Flat Head Screw 9514

Description
Part Number: 9514 Length: 2.000 [50.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9514 Length: 2.000 [50.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9514
Flat Head Screw 9514
Part Number: 9514 Length: 2.000 [50.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9514

  • Length: 2.000 [50.8]
  • Material: Steel
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9514-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9514-ND
Machine Screw 36-9514-ND
#6-32 Flat Head Machine Screw Slotted Drive Steel

#6-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9514 36-9514-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 6-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9551 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers