Keystone Electronics Corp. Flat Head Screw 9534

Description
Part Number: 9534 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9534 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9534 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9534
Flat Head Screw 9534
Part Number: 9534 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9534

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9534-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9534-ND
Machine Screw 36-9534-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone - 01J0044 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone
01J0044
Screw, Flat, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone 01J0044
SCREW, FLAT, NYLON, 6-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 6-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9534 36-9534-ND 01J0044
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

JACK SCREW - 7241 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
Nylon Thumb Screw 4-40 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers
Pan Head Screw - 9343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers