Keystone Electronics Corp. Titanium SHCS 4-40 x .750 Long 21412

Description
Part Number: 21412 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21412 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .750 Long - 21412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .750 Long
21412
Titanium SHCS 4-40 x .750 Long 21412
Part Number: 21412 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21412

  • Drive: Socket
  • Length: .750 [19.1]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21412-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Cheese Head Bolt Hex Drive Titanium

#4-40 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21412 36-21412-ND
Product Name Titanium SHCS 4-40 x .750 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Binding Head Screw - 9412 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers