Keystone Electronics Corp. Binding Head Screw 9451

Description
Part Number: 9451 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9451 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9451 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9451
Binding Head Screw 9451
Part Number: 9451 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9451

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9451-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9451-ND
Machine Screw 36-9451-ND
#10-32 Binding Head Machine Screw Slotted Drive Nylon

#10-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 10-32, 19.1Mm; Thread Size Metric Keystone - 01J0004 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 10-32, 19.1Mm; Thread Size Metric Keystone
01J0004
Screw, Binder, Nylon, 10-32, 19.1Mm; Thread Size Metric Keystone 01J0004
SCREW, BINDER, NYLON, 10-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 10-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9451 36-9451-ND 01J0004
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 10-32, 19.1Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.9843 inch (25 mm)
View Details
2 suppliers
Binding Head Screw - 9456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9901 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers