Keystone Electronics Corp. Binding Head Screw 9447

Description
Part Number: 9447 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9447 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9447 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9447
Binding Head Screw 9447
Part Number: 9447 Length: .750 [19.1] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9447

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9447-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9447-ND
Machine Screw 36-9447-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone - 99H9999 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone
99H9999
Screw, Binder, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone 99H9999
SCREW, BINDER, NYLON, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9447 36-9447-ND 99H9999
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 8-32, 19.1Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 4690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Jack Screw-slotted, Black Ox-.125
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details
Socket Head Shoulder Screw - 2449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Titanium SHCS 4-40 x .500 Long - 21408 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers