Keystone Electronics Corp. Binding Head Screw 9456

Description
Part Number: 9456 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9456 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9456 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9456
Binding Head Screw 9456
Part Number: 9456 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine

Part Number: 9456

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Binding Head
  • Thread: 2-56
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9456-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9456-ND
Machine Screw 36-9456-ND
#2-56 Binding Head Machine Screw Slotted Drive Steel

#2-56 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9456 36-9456-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Machine Screw, 6.00L - 29341 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
M4 Binding Head Screw, -7 Yellow - 9192-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers