Keystone Electronics Corp. Titanium SHCS 10-32 x .750 Long 21012

Description
Part Number: 21012 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21012 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 10-32 x .750 Long
21012
Titanium SHCS 10-32 x .750 Long 21012
Part Number: 21012 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18

Part Number: 21012

  • Drive: Socket
  • Length: .750 [19.1]
  • Material: Titanium - Grade 2
  • Thread: 10-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21012-ND - DigiKey
Thief River Falls, MN, United States
#10-32 Cheese Head Bolt Hex Drive Titanium

#10-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21012 36-21012-ND
Product Name Titanium SHCS 10-32 x .750 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .250 Long - 21804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Flat Head Screw - 9537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 6-32 x 1.00 Long - 21616 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Pan Head Screw - 9352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers