Keystone Electronics Corp. Slotted Jack Screw-Yellow w/ Hardware,.312" Length 7291

Description
Part Number: 7291 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet
Description
Part Number: 7291 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow w/ Hardware,.312
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow w/ Hardware,.312" Length
7291
Slotted Jack Screw-Yellow w/ Hardware,.312" Length 7291
Part Number: 7291 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware

Part Number: 7291

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: Yes
  • Length: .312 [7.9]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex & Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7291
Product Name Slotted Jack Screw-Yellow w/ Hardware,.312" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 4-40 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9505 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Bow Tie Panel Clip, .281 [7.1] long - 2061 - Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
Flat Head Screw - 9500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers