Keystone Electronics Corp. Titanium SHCS M6 x 10mm Long 25061

Description
Part Number: 25061 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25061 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M6 x 10mm Long
25061
Titanium SHCS M6 x 10mm Long 25061
Part Number: 25061 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912

Part Number: 25061

  • Drive: Socket
  • Length: 10mm [.394]
  • Material: Titanium - Grade 2
  • Thread: M6
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25061-ND - DigiKey
Thief River Falls, MN, United States
M6x1 Cheese Head Bolt Hex Drive Titanium

M6x1 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25061 36-25061-ND
Product Name Titanium SHCS M6 x 10mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
M3 Pan Head Machine Screw, 16.00L - 29346 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
3 suppliers
Slotted Jack Screw-Yellow w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details