Keystone Electronics Corp. Flat Head Screw 9553

Description
Part Number: 9553 Length: 1.500 [38.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9553 Length: 1.500 [38.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9553 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9553
Flat Head Screw 9553
Part Number: 9553 Length: 1.500 [38.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine

Part Number: 9553

  • Length: 1.500 [38.1]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9553-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9553-ND
Machine Screw 36-9553-ND
#10-32 Flat Head Machine Screw Slotted Drive Nylon

#10-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9553 36-9553-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers
Pan Head Screw - 9309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 10-32 x .625 Long - 21010 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Pan Head Screw - 9335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers