Keystone Electronics Corp. SEMS Screw, 6-32 9920

Description
Part Number: 9920 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Steel Thread: 6-32 Type: Screw, Sems
Request a Quote Datasheet
Description
Part Number: 9920 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Steel Thread: 6-32 Type: Screw, Sems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SEMS Screw, 6-32
9920
SEMS Screw, 6-32 9920
Part Number: 9920 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Steel Thread: 6-32 Type: Screw, Sems

Part Number: 9920

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Steel
  • Thread: 6-32
  • Type: Screw, Sems
Buy Now Datasheet
Machine Screw - 36-9920-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9920-ND
Machine Screw 36-9920-ND
#6-32 Pan Head Machine Screw Phillips Drive Steel

#6-32 Pan Head Machine Screw Phillips Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9920 36-9920-ND
Product Name SEMS Screw, 6-32 Machine Screw
Material Steel Steel
Finish Nickel Plated Nickel Plated
Length 0.2500 inch (6.35 mm)
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8708-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Pan Head Screw - 9302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers