Keystone Electronics Corp. Nylon Thumb Screw 8-32 x .375" 2507

Description
Part Number: 2507 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 2507 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 8-32 x .375
New Hyde Park, NY, USA
Nylon Thumb Screw 8-32 x .375"
2507
Nylon Thumb Screw 8-32 x .375" 2507
Part Number: 2507 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 8-32

Part Number: 2507

  • D Diameter: .425 (10.8)
  • Drive: Knurled
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Nylon
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-2507-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2507-ND
Thumb Screw 36-2507-ND
#8-32 Knob Thumb Screw Drive Nylon

#8-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2507 36-2507-ND
Product Name Nylon Thumb Screw 8-32 x .375" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Clear,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers