Keystone Electronics Corp. Binding Head Screw 9446

Description
Part Number: 9446 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9446 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9446, from Keystone Electronics Corp. features a length of 0.625 inches (15.9 mm) and is made from nylon material. It is designed with an 8-32 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and removal, particularly in situations where space is limited. This product is ideal for use in environments that require non-metallic fasteners, providing benefits such as corrosion resistance and electrical insulation.

Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9446, from Keystone Electronics Corp. features a length of 0.625 inches (15.9 mm) and is made from nylon material. It is designed with an 8-32 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and removal, particularly in situations where space is limited. This product is ideal for use in environments that require non-metallic fasteners, providing benefits such as corrosion resistance and electrical insulation.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9446 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9446
Binding Head Screw 9446
Part Number: 9446 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9446

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9446-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9446-ND
Machine Screw 36-9446-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9446 36-9446-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9511 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Flat Head Screw - 9535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers