Keystone Electronics Corp. 6-32 Binding Head Screw, -7 Yellow 9190-7

Description
Part Number: 9190-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9190-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-32 Binding Head Screw, -7 Yellow - 9190-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 Binding Head Screw, -7 Yellow
9190-7
6-32 Binding Head Screw, -7 Yellow 9190-7
Part Number: 9190-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9190-7

  • Color: Yellow
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9190-7-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9190-7-ND
Machine Screw 36-9190-7-ND
#6-32 Binding Head Machine Screw Combination Drive Brass

#6-32 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9190-7 36-9190-7-ND
Product Name 6-32 Binding Head Screw, -7 Yellow Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Flat Head Screw - 9557 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Socket Shoulder Screw 4-40 Thread - 2442 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers