Keystone Electronics Corp. Binding Head Screw 9457

Description
Part Number: 9457 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote
Description
Part Number: 9457 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9457, from Keystone Electronics Corp. features a length of 0.750 inches (19.1 mm) and is made from steel. It is designed with a 2-56 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and secure fastening in materials such as wood, fiberglass, and metal. This screw is particularly useful in situations where machine thread inserts are not available.

Datasheet Summary
Powered by GS/AI

The Binding Head Screw, part number 9457, from Keystone Electronics Corp. features a length of 0.750 inches (19.1 mm) and is made from steel. It is designed with a 2-56 thread, making it suitable for various applications where a machine screw is required. The binding head style allows for easy installation and secure fastening in materials such as wood, fiberglass, and metal. This screw is particularly useful in situations where machine thread inserts are not available.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9457 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9457
Binding Head Screw 9457
Part Number: 9457 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 2-56 Type: Screw, Machine

Part Number: 9457

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Binding Head
  • Thread: 2-56
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9457-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9457-ND
Machine Screw 36-9457-ND
#2-56 Binding Head Machine Screw Slotted Drive Steel

#2-56 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9457 36-9457-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw-slotted, Black Ox-.250
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details
Binding Head Screw - 9446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9504 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers